Molex Headers, Plugs and Sockets 397140005

Description
"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 45° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 45° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0397140005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0397140005-ND
Headers, Plugs and Sockets 0397140005-ND
"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 45° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 45° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0397140005-ND
Product Name Headers, Plugs and Sockets
Geometry 45°
Unlock Full Specs
to access all available technical data

Similar Products

Fluid connector set - SASA-FW-A-32-TG34 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details