TERM BLK 4POS TOP ENTRY 5MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM10641-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| # of Contacts | 4 |
| Contacts Pitch | 5.00 mm (0.20 inches) |