TERM BLOCK 3POS 45DEG 7.5MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM22181-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| # of Contacts | 3 to 6 |
| Contacts Pitch | 7.49 mm (0.29 inches) |