The WM22176-ND is a fixed-mount, push-button Eurostyle terminal block designed for reliable wire terminations in various applications, including industrial controls, lighting systems, and HVAC equipment. It features spring-tension contacts that ensure gas-tight, vibration-proof connections, providing long-term wire retention. The push-button operation simplifies the termination and removal of solid or stranded wires, while a rear barrier prevents over-insertion. This terminal block is available in multiple pole configurations and color options, allowing for flexibility in design. It supports a range of wire sizes, accommodating 26 to 14 AWG, depending on the pitch and orientation. The product is rated for a maximum voltage of 300V and a maximum current of 18A, with an insulation resistance of 500 megohms and a dielectric withstand voltage of 2500V AC. It is RoHS compliant by exemption and operates within a temperature range of -40 to +105°C.
TERM BLK 5POS TOP ENT 2.54MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM22176-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| # of Contacts | 5 |
| Contacts Pitch | 2.54 mm (0.10 inches) |