TERM BLOCK 5POS 45DEG 5.08MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM21888-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Features | Interlocking (Side) |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| # of Contacts | 5 |