Molex Fixed Terminal Blocks 39700-0811

Description
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 11C-GREEN
Datasheet
Description
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 11C-GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39700-0811 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39700-0811
Fixed Terminal Blocks 39700-0811
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 11C-GREEN

Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 11C-GREEN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39700-0811
Product Name Fixed Terminal Blocks
Termination Options Through Hole
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details