Molex Fixed Terminal Blocks 39700-0809

Description
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 9C-GREEN
Datasheet
Description
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 9C-GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39700-0809 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39700-0809
Fixed Terminal Blocks 39700-0809
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 9C-GREEN

Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 9C-GREEN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39700-0809
Product Name Fixed Terminal Blocks
Termination Options Through Hole
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.153 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Component Terminal Block with Diode - 2001-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers