Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 8C-GREEN
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39700-0808 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Through Hole |
| Approvals | UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 8 |
| Contacts Pitch | 5.00 mm (0.20 inches) |