Molex Fixed Terminal Blocks 39700-0804

Description
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 4C-GREEN
Datasheet
Description
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 4C-GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39700-0804 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39700-0804
Fixed Terminal Blocks 39700-0804
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 4C-GREEN

Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 4C-GREEN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39700-0804
Product Name Fixed Terminal Blocks
Termination Options Through Hole
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details