Molex Terminal Blocks - 39700-0704 39700-0704

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Blocks - 39700-0704 - 999920-39700-0704 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39700-0704
999920-39700-0704
Terminal Blocks - 39700-0704 999920-39700-0704
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999920-39700-0704 Packaging: Bulk Number of Positions: 2 Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 300 V Current Rating: 6 A Number of Contacts: 4 Length: 15.5 mm Housing Material: Polyamide Number of Circuits: 2 Contact Plating: Tin Mounting: SMD (SMT) Plating: Tin Categories: Terminal Blocks Case / Package: 0704 Alternative Parts (Cross-Reference): 796634-2; 282837-2; 282841-2; 1933189; 1757242; 19450960397000704; 397000704; M710-02-04-9; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12 mm RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Gauge: 20 AWG Max Supply Voltage: 300 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999920-39700-0704
Packaging: Bulk
Number of Positions: 2
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 300 V
Current Rating: 6 A
Number of Contacts: 4
Length: 15.5 mm
Housing Material: Polyamide
Number of Circuits: 2
Contact Plating: Tin
Mounting: SMD (SMT)
Plating: Tin
Categories: Terminal Blocks
Case / Package: 0704
Alternative Parts (Cross-Reference): 796634-2; 282837-2; 282841-2; 1933189; 1757242; 19450960397000704; 397000704; M710-02-04-9;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 12 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 20 AWG
Max Supply Voltage: 300 V

Buy Now
Sprg Term Blk 45D 3.5Mm 4P Lt Gry Rohs Compliant Molex - 77AC9120 - Newark, An Avnet Company
Chicago, IL, United States
Sprg Term Blk 45D 3.5Mm 4P Lt Gry Rohs Compliant Molex
77AC9120
Sprg Term Blk 45D 3.5Mm 4P Lt Gry Rohs Compliant Molex 77AC9120
SPRG TERM BLK 45D 3.5MM 4P LT GRY ROHS COMPLIANT: YES

SPRG TERM BLK 45D 3.5MM 4P LT GRY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39700-0704 999920-39700-0704 77AC9120
Product Name Terminal Blocks - 39700-0704 Sprg Term Blk 45D 3.5Mm 4P Lt Gry Rohs Compliant Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NAM3M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details