Molex Terminal Blocks - 39700-0703 39700-0703

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035628-39700-0703 Number of Rows: 1 Number of Circuits: 3 Plating: Tin Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39700-07030397000703 ; 397000703; M710-02-03-9; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035628-39700-0703 Number of Rows: 1 Number of Circuits: 3 Plating: Tin Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39700-07030397000703 ; 397000703; M710-02-03-9; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39700-0703 - 1035628-39700-0703 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39700-0703
1035628-39700-0703
Terminal Blocks - 39700-0703 1035628-39700-0703
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035628-39700-0703 Number of Rows: 1 Number of Circuits: 3 Plating: Tin Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39700-07030397000703 ; 397000703; M710-02-03-9; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035628-39700-0703
Number of Rows: 1
Number of Circuits: 3
Plating: Tin
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 39700-07030397000703; 397000703; M710-02-03-9;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Sprg Term Blk 45D 3.5Mm 3P Lt Gry Molex - 77AC9119 - Newark, An Avnet Company
Chicago, IL, United States
Sprg Term Blk 45D 3.5Mm 3P Lt Gry Molex
77AC9119
Sprg Term Blk 45D 3.5Mm 3P Lt Gry Molex 77AC9119
SPRG TERM BLK 45D 3.5MM 3P LT GRY

SPRG TERM BLK 45D 3.5MM 3P LT GRY

Supplier's Site
Sprg Term Blk 45D 3.5Mm 3P Lt Gry Molex - 83X8289 - Newark, An Avnet Company
Chicago, IL, United States
Sprg Term Blk 45D 3.5Mm 3P Lt Gry Molex
83X8289
Sprg Term Blk 45D 3.5Mm 3P Lt Gry Molex 83X8289
SPRG TERM BLK 45D 3.5MM 3P LT GRY

SPRG TERM BLK 45D 3.5MM 3P LT GRY

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1035628-39700-0703 77AC9119
Product Name Terminal Blocks - 39700-0703 Sprg Term Blk 45D 3.5Mm 3P Lt Gry Molex
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details