Fixed Terminal Blocks SPRING TERMINAL BLOCK 6C-GREEN
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39700-0006 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Through Hole |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 6 |
| Contacts Pitch | 2.54 mm (0.10 inches) |