Molex 5.08Mm Euroblock Pc Vert Grn 10A 21Ckt Molex 39594-5021

Description
5.08MM EUROBLOCK PC VERT GRN 10A 21CKT
Description
5.08MM EUROBLOCK PC VERT GRN 10A 21CKT

Suppliers

Company
Product
Description
Supplier Links
5.08Mm Euroblock Pc Vert Grn 10A 21Ckt Molex - 67W1769 - Newark, An Avnet Company
Chicago, IL, United States
5.08Mm Euroblock Pc Vert Grn 10A 21Ckt Molex
67W1769
5.08Mm Euroblock Pc Vert Grn 10A 21Ckt Molex 67W1769
5.08MM EUROBLOCK PC VERT GRN 10A 21CKT

5.08MM EUROBLOCK PC VERT GRN 10A 21CKT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W1769
Product Name 5.08Mm Euroblock Pc Vert Grn 10A 21Ckt Molex
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details