Molex 5.0Mm Euroblock Pc 45 Grn 11A 11Ckt Molex 39593-8311

Description
5.0MM EUROBLOCK PC 45 GRN 11A 11CKT
Description
5.0MM EUROBLOCK PC 45 GRN 11A 11CKT

Suppliers

Company
Product
Description
Supplier Links
5.0Mm Euroblock Pc 45 Grn 11A 11Ckt Molex - 67W1719 - Newark, An Avnet Company
Chicago, IL, United States
5.0Mm Euroblock Pc 45 Grn 11A 11Ckt Molex
67W1719
5.0Mm Euroblock Pc 45 Grn 11A 11Ckt Molex 67W1719
5.0MM EUROBLOCK PC 45 GRN 11A 11CKT

5.0MM EUROBLOCK PC 45 GRN 11A 11CKT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W1719
Product Name 5.0Mm Euroblock Pc 45 Grn 11A 11Ckt Molex
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details