Molex 5.0Mm Euroblock Pc Ra Grn 11A 19Ckt Molex 39593-7119

Description
5.0MM EUROBLOCK PC RA GRN 11A 19CKT
Description
5.0MM EUROBLOCK PC RA GRN 11A 19CKT

Suppliers

Company
Product
Description
Supplier Links
5.0Mm Euroblock Pc Ra Grn 11A 19Ckt Molex - 67W1705 - Newark, An Avnet Company
Chicago, IL, United States
5.0Mm Euroblock Pc Ra Grn 11A 19Ckt Molex
67W1705
5.0Mm Euroblock Pc Ra Grn 11A 19Ckt Molex 67W1705
5.0MM EUROBLOCK PC RA GRN 11A 19CKT

5.0MM EUROBLOCK PC RA GRN 11A 19CKT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W1705
Product Name 5.0Mm Euroblock Pc Ra Grn 11A 19Ckt Molex
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details