Molex 5.0Mm Euroblock Pc Vert Grn 10A 24Ckt Molex 39593-5024

Description
5.0MM EUROBLOCK PC VERT GRN 10A 24CKT
Description
5.0MM EUROBLOCK PC VERT GRN 10A 24CKT

Suppliers

Company
Product
Description
Supplier Links
5.0Mm Euroblock Pc Vert Grn 10A 24Ckt Molex - 67W1618 - Newark, An Avnet Company
Chicago, IL, United States
5.0Mm Euroblock Pc Vert Grn 10A 24Ckt Molex
67W1618
5.0Mm Euroblock Pc Vert Grn 10A 24Ckt Molex 67W1618
5.0MM EUROBLOCK PC VERT GRN 10A 24CKT

5.0MM EUROBLOCK PC VERT GRN 10A 24CKT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W1618
Product Name 5.0Mm Euroblock Pc Vert Grn 10A 24Ckt Molex
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - 8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 7 Pin Push Type Metal Body - ET-MI7PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details