Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
39593-4303 -- 5.0MM EUROBLOCK PC 45 GRN 3CKT MOLEX
Molex
5.0Mm Euroblock Pc 45 Grn 3Ckt Molex
39593-4303
Description
5.0MM EUROBLOCK PC 45 GRN 3CKT
Newark, An Avnet Company
Done
Description
5.0MM EUROBLOCK PC 45 GRN 3CKT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
5.0Mm Euroblock Pc 45 Grn 3Ckt Molex
67W1572
5.0Mm Euroblock Pc 45 Grn 3Ckt Molex
67W1572
5.0MM EUROBLOCK PC 45 GRN 3CKT
5.0MM EUROBLOCK PC 45 GRN 3CKT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
67W1572
Product Name
5.0Mm Euroblock Pc 45 Grn 3Ckt Molex
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Coaxial Adapters
NAA1L4
Specs
Connector Type
Coaxial Connector
View Details
Schaltbau GmbH
SCTU Pin & Sleeve
LV160/250-GY-S50-0-1-0
View Details
MPF Products, INC.
MS Series Air-side Connector, 20 Pins, 700 Volts, 10 Amps per Pin, Accepts 0.056″ or 0.062″ Dia Pins
A0128-1-CN
Specs
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Anderson Power Products
Connector, Power; UL 94V-0; 0.437 in.; White
1300G5
View Details
3
suppliers