Fixed Terminal Blocks 5.0MM EUROBLOCK PC V PC VERT GRN 11A 3CKT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39593-2003 |
| Product Name | Fixed Terminal Blocks |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 3 |
| Contacts Pitch | 5.00 mm (0.20 inches) |