Molex Fixed Terminal Blocks 39593-1617

Description
Fixed Terminal Blocks 5.0MM EUROBLOCK PC VERT LP GR 10A 17CKT
Datasheet
Description
Fixed Terminal Blocks 5.0MM EUROBLOCK PC VERT LP GR 10A 17CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39593-1617 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39593-1617
Fixed Terminal Blocks 39593-1617
Fixed Terminal Blocks 5.0MM EUROBLOCK PC VERT LP GR 10A 17CKT

Fixed Terminal Blocks 5.0MM EUROBLOCK PC VERT LP GR 10A 17CKT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39593-1617
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 17
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details