TERM BLK 4P SIDE ENT 5.08MM PCB
TERM BLK 4P SIDE ENT 5.08MM PCB
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | WM7855-ND | 533146 | 514-0395443004 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | TERM BLK 4P SIDE ENT 5.08MM PCB |
| Mounting Options | PCB | PCB | Through Hole |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| # of Contacts | 4 | ||
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | |
| Orientation | 180° | Horizontal with Board |