Molex PCB Terminal Blocks 395443002

Description
Molex 395443002
Request a Quote Datasheet
Description
Molex 395443002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 533144 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
533144
PCB Terminal Blocks 533144
Molex 395443002

Molex 395443002

Supplier's Site
Terminal Blocks - Wire to Board - WM7853-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
WM7853-ND
Terminal Blocks - Wire to Board WM7853-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 533144 WM7853-ND
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board
Mounting Options PCB PCB
North American 12 AWG 12 to 30 AWG
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Through terminal block - 2001-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details