Molex 5.08Mm Euroblock Pc Vert Blk 5Ckt Molex 39544-3005

Description
5.08MM EUROBLOCK PC VERT BLK 5CKT
Description
5.08MM EUROBLOCK PC VERT BLK 5CKT

Suppliers

Company
Product
Description
Supplier Links
5.08Mm Euroblock Pc Vert Blk 5Ckt Molex - 03N6866 - Newark, An Avnet Company
Chicago, IL, United States
5.08Mm Euroblock Pc Vert Blk 5Ckt Molex
03N6866
5.08Mm Euroblock Pc Vert Blk 5Ckt Molex 03N6866
5.08MM EUROBLOCK PC VERT BLK 5CKT

5.08MM EUROBLOCK PC VERT BLK 5CKT

Supplier's Site
Terminal Block Eurostyle, 5Pos, 22-12Awg; Pitch Spacing Molex - 20M7432 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 5Pos, 22-12Awg; Pitch Spacing Molex
20M7432
Terminal Block Eurostyle, 5Pos, 22-12Awg; Pitch Spacing Molex 20M7432
TERMINAL BLOCK EUROSTYLE, 5POS, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 5POS, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 03N6866 20M7432
Product Name 5.08Mm Euroblock Pc Vert Blk 5Ckt Molex Terminal Block Eurostyle, 5Pos, 22-12Awg; Pitch Spacing Molex
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details