Molex Fixed Terminal Blocks 39544-3003

Description
Fixed Terminal Blocks 5.08MM VERT PCB TERM BLOCK- 3 CIRCUITS
Datasheet
Description
Fixed Terminal Blocks 5.08MM VERT PCB TERM BLOCK- 3 CIRCUITS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39544-3003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39544-3003
Fixed Terminal Blocks 39544-3003
Fixed Terminal Blocks 5.08MM VERT PCB TERM BLOCK- 3 CIRCUITS

Fixed Terminal Blocks 5.08MM VERT PCB TERM BLOCK- 3 CIRCUITS

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Molex - 20M7430 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Molex
20M7430
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Molex 20M7430
TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3.31mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3.31mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39544-3003 20M7430
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Molex
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-16D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers