Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
39543-7119 -- 5.0MM EUROBLOCK PC RA BLK 11A 19CKT MOLEX
Molex
5.0Mm Euroblock Pc Ra Blk 11A 19Ckt Molex
39543-7119
Description
5.0MM EUROBLOCK PC RA BLK 11A 19CKT
Newark, An Avnet Company
Done
Description
5.0MM EUROBLOCK PC RA BLK 11A 19CKT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
5.0Mm Euroblock Pc Ra Blk 11A 19Ckt Molex
59R8228
5.0Mm Euroblock Pc Ra Blk 11A 19Ckt Molex
59R8228
5.0MM EUROBLOCK PC RA BLK 11A 19CKT
5.0MM EUROBLOCK PC RA BLK 11A 19CKT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
59R8228
Product Name
5.0Mm Euroblock Pc Ra Blk 11A 19Ckt Molex
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
PCB Connectors
NCN-FL4G-P
Specs
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Schaltbau GmbH
SB - Circular connectors for special applications
Specs
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
MPF Products, INC.
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin
A1420-1-CN
Specs
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Anderson Power Products
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent
1317G13
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers