Molex Fixed Terminal Blocks 39543-1022

Description
Fixed Terminal Blocks 5.0MM EUROBLOCK PC V C VERT BLK 10A 22CKT
Datasheet
Description
Fixed Terminal Blocks 5.0MM EUROBLOCK PC V C VERT BLK 10A 22CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39543-1022 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39543-1022
Fixed Terminal Blocks 39543-1022
Fixed Terminal Blocks 5.0MM EUROBLOCK PC V C VERT BLK 10A 22CKT

Fixed Terminal Blocks 5.0MM EUROBLOCK PC V C VERT BLK 10A 22CKT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39543-1022
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 22
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details