Molex Terminal Block Eurostyle 12Pos, 24-14Awg; Product Range Molex 39543-0012

Description
TERMINAL BLOCK EUROSTYLE 12POS, 24-14AWG; Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 12POS, 24-14AWG; Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 12Pos, 24-14Awg; Product Range Molex - 21M4916 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 12Pos, 24-14Awg; Product Range Molex
21M4916
Terminal Block Eurostyle 12Pos, 24-14Awg; Product Range Molex 21M4916
TERMINAL BLOCK EUROSTYLE 12POS, 24-14AWG; Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 12POS, 24-14AWG; Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M4916
Product Name Terminal Block Eurostyle 12Pos, 24-14Awg; Product Range Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2799.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details