Molex 10A Electronic Connector 39543-0002

Description
Strip Terminal Block, 10A, 2.08mm2, 1 Row(s), 1 Deck(s), ROHS COMPLIANT Product overview: 39543-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-39543-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Strip Terminal Block, 10A, 2.08mm2, 1 Row(s), 1 Deck(s), ROHS COMPLIANT Product overview: 39543-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-39543-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A Electronic Connector
368-39543-0002
10A Electronic Connector 368-39543-0002
Strip Terminal Block, 10A, 2.08mm2, 1 Row(s), 1 Deck(s), ROHS COMPLIANT Product overview: 39543-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-39543-0002 can be used for catalog matching and distributor lookup.

Strip Terminal Block, 10A, 2.08mm2, 1 Row(s), 1 Deck(s), ROHS COMPLIANT Product overview: 39543-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-39543-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - 39543-0002 - 1215178-39543-0002 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39543-0002
1215178-39543-0002
Terminal Blocks - 39543-0002 1215178-39543-0002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215178-39543-0002 Packaging: Bulk Number of Positions: 2 Pitch: 5 mm Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 300 V Current Rating: 15 A Number of Contacts: 2 Length: 10 mm Number of Circuits: 2 Orientation: Vertical Contact Plating: Tin Height: 14.5 mm Width: 9.5 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 0395430002; 395430002; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG ELV: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 24 AWG Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215178-39543-0002
Packaging: Bulk
Number of Positions: 2
Pitch: 5 mm
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 300 V
Current Rating: 15 A
Number of Contacts: 2
Length: 10 mm
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Height: 14.5 mm
Width: 9.5 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 0395430002; 395430002;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
ELV: Compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 24 AWG
Max Operating Temperature: 105 °C

Buy Now
5.0Mm Euroblock Pc Vert Blk 2Ckt Rohs Compliant Molex - 03N6781 - Newark, An Avnet Company
Chicago, IL, United States
5.0Mm Euroblock Pc Vert Blk 2Ckt Rohs Compliant Molex
03N6781
5.0Mm Euroblock Pc Vert Blk 2Ckt Rohs Compliant Molex 03N6781
5.0MM EUROBLOCK PC VERT BLK 2CKT ROHS COMPLIANT: YES

5.0MM EUROBLOCK PC VERT BLK 2CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 368-39543-0002 1215178-39543-0002 03N6781
Product Name 10A Electronic Connector Terminal Blocks - 39543-0002 5.0Mm Euroblock Pc Vert Blk 2Ckt Rohs Compliant Molex
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers