Molex Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 395332003

Description
Manufacturer: Molex Win Source Part Number: 1332180-0395332003 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 270° Termination Style: Screw - Rising Cage Clamp Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Phosphor Bronze Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 640 Mounting: Free Hanging (In-Line) Torque - Screw: 0.56 Nm (5.0 Lb-In) Insulation Height: 1.020" (25.91mm) Temperature Range - Operating: -40°C ~ 105°C Wire Strip Length: 5mm ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 39533-2003-E,WM7827, 0395332003-E,3953320 03-E,039533-2003,395 33-2003,395332003,03 9533-2003-E Base Product Number: 039533 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332180-0395332003 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 270° Termination Style: Screw - Rising Cage Clamp Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Phosphor Bronze Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 640 Mounting: Free Hanging (In-Line) Torque - Screw: 0.56 Nm (5.0 Lb-In) Insulation Height: 1.020" (25.91mm) Temperature Range - Operating: -40°C ~ 105°C Wire Strip Length: 5mm ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 39533-2003-E,WM7827, 0395332003-E,3953320 03-E,039533-2003,395 33-2003,395332003,03 9533-2003-E Base Product Number: 039533 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332180-0395332003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332180-0395332003
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332180-0395332003
Manufacturer: Molex Win Source Part Number: 1332180-0395332003 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 270° Termination Style: Screw - Rising Cage Clamp Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Phosphor Bronze Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 640 Mounting: Free Hanging (In-Line) Torque - Screw: 0.56 Nm (5.0 Lb-In) Insulation Height: 1.020" (25.91mm) Temperature Range - Operating: -40°C ~ 105°C Wire Strip Length: 5mm ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 39533-2003-E,WM7827, 0395332003-E,3953320 03-E,039533-2003,395 33-2003,395332003,03 9533-2003-E Base Product Number: 039533 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332180-0395332003
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 270°
Termination Style: Screw - Rising Cage Clamp
Current - UL: 15 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-26 AWG
Color: Black
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Contact Material: Phosphor Bronze
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 640
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.56 Nm (5.0 Lb-In)
Insulation Height: 1.020" (25.91mm)
Temperature Range - Operating: -40°C ~ 105°C
Wire Strip Length: 5mm
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 39533-2003-E,WM7827,0395332003-E,395332003-E,039533-2003,39533-2003,395332003,039533-2003-E
Base Product Number: 039533
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332180-0395332003
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products