Molex 5.08Mm Euro Plug Vert Rwe Blk 4Ckt Rohs Compliant Molex 39533-2004

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
5.08Mm Euro Plug Vert Rwe Blk 4Ckt Rohs Compliant Molex - 03N6635 - Newark, An Avnet Company
Chicago, IL, United States
5.08Mm Euro Plug Vert Rwe Blk 4Ckt Rohs Compliant Molex
03N6635
5.08Mm Euro Plug Vert Rwe Blk 4Ckt Rohs Compliant Molex 03N6635
5.08MM EURO PLUG VERT RWE BLK 4CKT ROHS COMPLIANT: YES

5.08MM EURO PLUG VERT RWE BLK 4CKT ROHS COMPLIANT: YES

Supplier's Site
Terminal Block Eurostyle, 4 Position, 26-12Awg; Pitch Spacing Molex - 20M7357 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 4 Position, 26-12Awg; Pitch Spacing Molex
20M7357
Terminal Block Eurostyle, 4 Position, 26-12Awg; Pitch Spacing Molex 20M7357
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3.31mm²; Wire Connection Method:Screw; Rated Current:18A RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3.31mm²; Wire Connection Method:Screw; Rated Current:18A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39533-2004 03N6635 20M7357
Product Name 5.08Mm Euro Plug Vert Rwe Blk 4Ckt Rohs Compliant Molex Terminal Block Eurostyle, 4 Position, 26-12Awg; Pitch Spacing Molex
Current Rating 18.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1178-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details