Pluggable Terminal Blocks 5.08MM EURO PLUG VERT RWE BLK 3CKT
Pluggable Terminal Blocks 5.08MM EURO PLUG VERT RWE BLK 3CKT
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39533-2003 | 39533-2003 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 3 | |
| Contacts Pitch | 5.08 mm (0.20 inches) |