Pluggable Terminal Blocks 5.08MM EURO PLUG VERT RWE BLK 2CKT
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39533-2002 | 20M7355 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Molex |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 2 | |
| Contacts Pitch | 5.08 mm (0.20 inches) |