Molex Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 395326009

Description
Win Source Part Number: 1382708-0395326009 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: Eurostyle ESE 39532 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.150" (3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 039532 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 280 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382708-0395326009 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: Eurostyle ESE 39532 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.150" (3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 039532 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 280 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1382708-0395326009 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1382708-0395326009
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1382708-0395326009
Win Source Part Number: 1382708-0395326009 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: Eurostyle ESE 39532 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.150" (3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 039532 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 280 pcs

Win Source Part Number: 1382708-0395326009
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Series: Eurostyle ESE 39532
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 9
Positions Per Level: 9
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - UL: 15 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Brass
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Mounting Type: Through Hole
Insulation Height: 0.472" (12.00mm)
Temperature Range - Operating: -40°C ~ 105°C
Contact Tail Length: 0.150" (3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 039532
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 280 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1382708-0395326009
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products