Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 39532124

Description
Win Source Part Number: 1339533-0039532124 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: 5597 Number of Positions: 12 Pitch: 0.049" (1.25mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT) , Polyester Actuator Material: Polybutylene Terephthalate (PBT) , Polyester Material Flammability Rating: UL94 V-0 Standard Package: 900 Mating Cycles: 30 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 003953
Request a Quote Datasheet
Description
Win Source Part Number: 1339533-0039532124 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: 5597 Number of Positions: 12 Pitch: 0.049" (1.25mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT) , Polyester Actuator Material: Polybutylene Terephthalate (PBT) , Polyester Material Flammability Rating: UL94 V-0 Standard Package: 900 Mating Cycles: 30 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 003953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1339533-0039532124 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1339533-0039532124
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1339533-0039532124
Win Source Part Number: 1339533-0039532124 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: 5597 Number of Positions: 12 Pitch: 0.049" (1.25mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT) , Polyester Actuator Material: Polybutylene Terephthalate (PBT) , Polyester Material Flammability Rating: UL94 V-0 Standard Package: 900 Mating Cycles: 30 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 003953

Win Source Part Number: 1339533-0039532124
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Series: 5597
Number of Positions: 12
Pitch: 0.049" (1.25mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39.4µin (1.00µm)
Package: Tray
Contact Material: Phosphor Bronze
Voltage Rating: 200V
Height Above Board: 0.213" (5.40mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Polybutylene Terephthalate (PBT) , Polyester
Actuator Material: Polybutylene Terephthalate (PBT) , Polyester
Material Flammability Rating: UL94 V-0
Standard Package: 900
Mating Cycles: 30
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex
Base Product Number: 003953

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1339533-0039532124
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers