Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 39532054

Description
Manufacturer: Molex Win Source Part Number: 1333488-0039532054 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Tray Number of Positions: 5 Pitch: 0.049" (1.25mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT), Polyester Actuator Material: Polybutylene Terephthalate (PBT), Polyester Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Mounting: Through Hole, Right Angle Mating Cycles: 30 Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0039-53-2054,39-53-2 054,WM14523,00395320 54-ND,5597-05APB7F,3 9532054,003953-2054 Base Product Number: 003953 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333488-0039532054 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Tray Number of Positions: 5 Pitch: 0.049" (1.25mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT), Polyester Actuator Material: Polybutylene Terephthalate (PBT), Polyester Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Mounting: Through Hole, Right Angle Mating Cycles: 30 Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0039-53-2054,39-53-2 054,WM14523,00395320 54-ND,5597-05APB7F,3 9532054,003953-2054 Base Product Number: 003953 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333488-0039532054 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333488-0039532054
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333488-0039532054
Manufacturer: Molex Win Source Part Number: 1333488-0039532054 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Tray Number of Positions: 5 Pitch: 0.049" (1.25mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT), Polyester Actuator Material: Polybutylene Terephthalate (PBT), Polyester Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Mounting: Through Hole, Right Angle Mating Cycles: 30 Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0039-53-2054,39-53-2 054,WM14523,00395320 54-ND,5597-05APB7F,3 9532054,003953-2054 Base Product Number: 003953 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333488-0039532054
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Tray
Number of Positions: 5
Pitch: 0.049" (1.25mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39.4µin (1.00µm)
Contact Material: Phosphor Bronze
Voltage Rating: 200V
Height Above Board: 0.213" (5.40mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Polybutylene Terephthalate (PBT), Polyester
Actuator Material: Polybutylene Terephthalate (PBT), Polyester
Material Flammability Rating: UL94 V-0
Standard Package: 1,500
Mounting: Through Hole, Right Angle
Mating Cycles: 30
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0039-53-2054,39-53-2054,WM14523,0039532054-ND,5597-05APB7F,39532054,003953-2054
Base Product Number: 003953
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 39532054 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39532054
Connectors 39532054
FFC, FPC (Flat Flexible) Connector Assemblies ROHS

FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1333488-0039532054 39532054
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details