Molex Terminal Blocks - 39532-1008 39532-1008

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198678-39532-1008 Packaging: Bulk Number of Positions: 8 Number of Levels: 1 Pitch: 5.08 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 300 V Current Rating: 15 A Number of Contacts: 8 Housing Material: Nylon Number of Circuits: 8 Voltage: 300 V Orientation: Horizontal Contact Plating: Tin Housing Color: Black Current: 15 A Categories: Terminal Blocks Alternative Parts (Cross-Reference): 0395321008; 395321008; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536694040 Max Voltage Rating (DC): 300.3 kV REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Max Operating Temperature: 105 °C Number of Positions Per Level: 8
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198678-39532-1008 Packaging: Bulk Number of Positions: 8 Number of Levels: 1 Pitch: 5.08 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 300 V Current Rating: 15 A Number of Contacts: 8 Housing Material: Nylon Number of Circuits: 8 Voltage: 300 V Orientation: Horizontal Contact Plating: Tin Housing Color: Black Current: 15 A Categories: Terminal Blocks Alternative Parts (Cross-Reference): 0395321008; 395321008; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536694040 Max Voltage Rating (DC): 300.3 kV REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Max Operating Temperature: 105 °C Number of Positions Per Level: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39532-1008 - 1198678-39532-1008 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39532-1008
1198678-39532-1008
Terminal Blocks - 39532-1008 1198678-39532-1008
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198678-39532-1008 Packaging: Bulk Number of Positions: 8 Number of Levels: 1 Pitch: 5.08 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 300 V Current Rating: 15 A Number of Contacts: 8 Housing Material: Nylon Number of Circuits: 8 Voltage: 300 V Orientation: Horizontal Contact Plating: Tin Housing Color: Black Current: 15 A Categories: Terminal Blocks Alternative Parts (Cross-Reference): 0395321008; 395321008; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536694040 Max Voltage Rating (DC): 300.3 kV REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Max Operating Temperature: 105 °C Number of Positions Per Level: 8

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198678-39532-1008
Packaging: Bulk
Number of Positions: 8
Number of Levels: 1
Pitch: 5.08 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 300 V
Current Rating: 15 A
Number of Contacts: 8
Housing Material: Nylon
Number of Circuits: 8
Voltage: 300 V
Orientation: Horizontal
Contact Plating: Tin
Housing Color: Black
Current: 15 A
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 0395321008; 395321008;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694040
Max Voltage Rating (DC): 300.3 kV
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0
Max Operating Temperature: 105 °C
Number of Positions Per Level: 8

Buy Now
Singapore, Singapore
15A 300V Electronic Connector
370-39532-1008
15A 300V Electronic Connector 370-39532-1008
8 Pos 5.08mm RA Solder Header, 15A, 300V, UL94 V-0 Product overview: 39532-1008 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-39532-1008 can be used for catalog matching and distributor lookup.

8 Pos 5.08mm RA Solder Header, 15A, 300V, UL94 V-0 Product overview: 39532-1008 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-39532-1008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
5.08Mm Euro Header Ra Blk 8Ckt Molex - 42M3618 - Newark, An Avnet Company
Chicago, IL, United States
5.08Mm Euro Header Ra Blk 8Ckt Molex
42M3618
5.08Mm Euro Header Ra Blk 8Ckt Molex 42M3618
5.08MM EURO HEADER RA BLK 8CKT

5.08MM EURO HEADER RA BLK 8CKT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1198678-39532-1008 370-39532-1008 39532-1008 42M3618
Product Name Terminal Blocks - 39532-1008 15A 300V Electronic Connector 5.08Mm Euro Header Ra Blk 8Ckt Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details