Molex Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 395311508

Description
Win Source Part Number: 1349810-0395311508 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Eurostyle ESE 39531 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Gold Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 320 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 039531
Request a Quote Datasheet
Description
Win Source Part Number: 1349810-0395311508 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Eurostyle ESE 39531 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Gold Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 320 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 039531
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1349810-0395311508 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1349810-0395311508
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1349810-0395311508
Win Source Part Number: 1349810-0395311508 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Eurostyle ESE 39531 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Gold Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 320 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 039531

Win Source Part Number: 1349810-0395311508
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Eurostyle ESE 39531
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 15 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Gold
Package: Bulk
Contact Material: Brass
Housing Material: Polyamide (PA66) , Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 320
Mounting Type: Through Hole
Insulation Height: 0.472" (12.00mm)
Temperature Range - Operating: -40°C ~ 105°C
Contact Tail Length: 0.130" (3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 039531

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1349810-0395311508
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-9641000 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103148-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details