Molex 395300003 Pluggable Terminal Block
Molex 395300003 Pluggable Terminal Block
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2872301 | WM7820-ND |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) |
| Approvals | RoHS Compliant | |
| # of Contacts | 3 | 3 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
| Body Material | Thermoplastic Polyurethane | Polyamide (PA), Nylon |