Pluggable Terminal Blocks 5.08MM EURO PLUG RA G RA BLK 11A AU 4CKT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39530-0704 |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Pluggable Terminal Blocks |
| Contacts Pitch | 5.08 mm (0.20 inches) |