Molex Pluggable Terminal Blocks 39527-7002

Description
Pluggable Terminal Blocks 5.00MM EURO PLUG VRT ME RWE GRN 2CKT
Datasheet
Description
Pluggable Terminal Blocks 5.00MM EURO PLUG VRT ME RWE GRN 2CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39527-7002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39527-7002
Pluggable Terminal Blocks 39527-7002
Pluggable Terminal Blocks 5.00MM EURO PLUG VRT ME RWE GRN 2CKT

Pluggable Terminal Blocks 5.00MM EURO PLUG VRT ME RWE GRN 2CKT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39527-7002
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.253/L1L2G - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers