Molex Headers, Plugs and Sockets 395238922

Description
"22 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"22 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395238922-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395238922-ND
Headers, Plugs and Sockets 0395238922-ND
"22 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"22 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395238922-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details