Molex Headers, Plugs and Sockets 395238321

Description
"21 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"21 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395238321-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395238321-ND
Headers, Plugs and Sockets 0395238321-ND
"21 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"21 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395238321-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details