Molex Headers, Plugs and Sockets 395232412

Description
"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395232412-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395232412-ND
Headers, Plugs and Sockets 0395232412-ND
"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395232412-ND
Product Name Headers, Plugs and Sockets
Geometry 270°
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details