Pluggable Terminal Blocks EURO 5.00MM VER PLUG 7 CIRCUITS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39523-2007 |
| Product Name | Pluggable Terminal Blocks |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 7 |
| Contacts Pitch | 5.00 mm (0.20 inches) |