Molex Pin Header, Eurostyle, 7 Position, 0.197In; Gender Molex 39522-1007

Description
PIN HEADER, EUROSTYLE, 7 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Series; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 7 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Series; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 7 Position, 0.197In; Gender Molex - 20M7252 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 7 Position, 0.197In; Gender Molex
20M7252
Pin Header, Eurostyle, 7 Position, 0.197In; Gender Molex 20M7252
PIN HEADER, EUROSTYLE, 7 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Series; Colour:Black RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 7 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M7252
Product Name Pin Header, Eurostyle, 7 Position, 0.197In; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details