Molex Pin Header, Eurostyle, 4 Position, 0.197In; Gender Molex 39522-1004

Description
PIN HEADER, EUROSTYLE, 4 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Series; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 4 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Series; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 4 Position, 0.197In; Gender Molex - 20M7249 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 4 Position, 0.197In; Gender Molex
20M7249
Pin Header, Eurostyle, 4 Position, 0.197In; Gender Molex 20M7249
PIN HEADER, EUROSTYLE, 4 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Series; Colour:Black RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 4 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M7249
Product Name Pin Header, Eurostyle, 4 Position, 0.197In; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Backplane Conn, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M1871 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details