Molex Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 395211008

Description
Manufacturer: Molex Win Source Part Number: 1332211-0395211008 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 320 Mounting: Through Hole Insulation Height: 0.470" (11.94mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: WM7805,039521-1008,3 9521-1008-E,039521-1 008-E,39521-1008,395 211008-E,0395211008- E,395211008 Base Product Number: 039521 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332211-0395211008 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 320 Mounting: Through Hole Insulation Height: 0.470" (11.94mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: WM7805,039521-1008,3 9521-1008-E,039521-1 008-E,39521-1008,395 211008-E,0395211008- E,395211008 Base Product Number: 039521 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332211-0395211008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332211-0395211008
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332211-0395211008
Manufacturer: Molex Win Source Part Number: 1332211-0395211008 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 320 Mounting: Through Hole Insulation Height: 0.470" (11.94mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: WM7805,039521-1008,3 9521-1008-E,039521-1 008-E,39521-1008,395 211008-E,0395211008- E,395211008 Base Product Number: 039521 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332211-0395211008
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 15 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Contact Material: Brass
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 320
Mounting: Through Hole
Insulation Height: 0.470" (11.94mm)
Temperature Range - Operating: -40°C ~ 105°C
Contact Tail Length: 0.130" (3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: WM7805,039521-1008,39521-1008-E,039521-1008-E,39521-1008,395211008-E,0395211008-E,395211008
Base Product Number: 039521
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332211-0395211008
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers