Molex Pin Header, Eurostyle, 12 Position, 0.197In; Gender Molex 39521-1012

Description
PIN HEADER, EUROSTYLE, 12 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 12 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 12 Position, 0.197In; Gender Molex - 20M7228 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 12 Position, 0.197In; Gender Molex
20M7228
Pin Header, Eurostyle, 12 Position, 0.197In; Gender Molex 20M7228
PIN HEADER, EUROSTYLE, 12 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Black RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 12 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M7228
Product Name Pin Header, Eurostyle, 12 Position, 0.197In; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DDR4 TH - 10153520-2201013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details