PIN HEADER, EUROSTYLE, 3POS, 0.197IN; Product Range:39870 Series; No. of Contacts:3Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20M7221 |
| Product Name | Pin Header, Eurostyle, 3Pos, 0.197In; Product Range Molex |
| Mounting | PCB Mount |