Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
39520-5114 -- 5.0MM EURO PLUG RA GRN 10A 14CKT MOLEX
Molex
5.0Mm Euro Plug Ra Grn 10A 14Ckt Molex
39520-5114
Description
5.0MM EURO PLUG RA GRN 10A 14CKT
Newark, An Avnet Company
Done
Description
5.0MM EURO PLUG RA GRN 10A 14CKT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
5.0Mm Euro Plug Ra Grn 10A 14Ckt Molex
59R4425
5.0Mm Euro Plug Ra Grn 10A 14Ckt Molex
59R4425
5.0MM EURO PLUG RA GRN 10A 14CKT
5.0MM EURO PLUG RA GRN 10A 14CKT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
59R4425
Product Name
5.0Mm Euro Plug Ra Grn 10A 14Ckt Molex
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
10008394-Jcb39-Back Board / 10 Amphenol Communications Solutions
10008394-JCB39
View Details
PIC Wire & Cable
50 Ohm SMA Straight Plug
150414
Specs
Geometry
Straight
View Details
Rego Electronics Inc.
CFexpress Card Host Connectors
821101-1120020
Specs
Connector Type
Card Edge Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Aratas America LLC
Illuminated Tactile / Omron Electronic Components Omron Electronic Components
B3W-9002-B1N
View Details