Molex Headers, Plugs and Sockets 395172810

Description
"10 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"10 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395172810-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395172810-ND
Headers, Plugs and Sockets 0395172810-ND
"10 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395172810-ND
Product Name Headers, Plugs and Sockets
Geometry 270°
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details